Vishay Intertechnology, Inc. RES FIX, 2.0M .125W 1% SMD CRCW12062004FRT2

Description
RES FIX, 2.0M .125W 1% SMD
Request a Quote
Description
RES FIX, 2.0M .125W 1% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES FIX, 2.0M .125W 1% SMD - CRCW12062004FRT2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FIX, 2.0M .125W 1% SMD
CRCW12062004FRT2
RES FIX, 2.0M .125W 1% SMD CRCW12062004FRT2
RES FIX, 2.0M .125W 1% SMD

RES FIX, 2.0M .125W 1% SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12062004FRT2
Product Name RES FIX, 2.0M .125W 1% SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers