VISHAY INTERTECHNOLOGY, INC.
CRCW12062002FT -- RES, 20K OHM 1% 1/8W
Vishay Intertechnology, Inc.
RES, 20K OHM 1% 1/8W
CRCW12062002FT
Description
RES, 20Kohm 1% 1/8W
Request a Quote
Email Supplier
Description
RES, 20Kohm 1% 1/8W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12062002FT |
|
Product Name
|
RES, 20K OHM 1% 1/8W |
|
Resistance Range
|
20000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
523 ohms
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details