VISHAY INTERTECHNOLOGY, INC.
CRCW12062002FRT -- 20,000 OHMS 1% 1/4 W
Vishay Intertechnology, Inc.
20,000 OHMS 1% 1/4 W
CRCW12062002FRT
Description
20,000ohmS 1% 1/4 W
Request a Quote
Email Supplier
Description
20,000ohmS 1% 1/4 W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12062002FRT |
|
Product Name
|
20,000 OHMS 1% 1/4 W |
|
Resistance Range
|
0.0 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Technology / Construction
Thin film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications
RoHS; Aec-q200 qualified
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details