VISHAY INTERTECHNOLOGY, INC.
CRCW12062001FRT1 -- RES, 2K OHM 1% 1/8W
Vishay Intertechnology, Inc.
RES, 2K OHM 1% 1/8W
CRCW12062001FRT1
Description
RES, 2Kohm 1% 1/8W
Request a Quote
Email Supplier
Description
RES, 2Kohm 1% 1/8W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12062001FRT1 |
|
Product Name
|
RES, 2K OHM 1% 1/8W |
|
Resistance Range
|
2000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers