Vishay Intertechnology, Inc. RES 2K 1% 1206,ESI 1110-2001 CRCW12062001FRT

Description
RES 2K 1% 1206,ESI 1110-2001
Request a Quote
Description
RES 2K 1% 1206,ESI 1110-2001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2K 1% 1206,ESI 1110-2001 - CRCW12062001FRT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K 1% 1206,ESI 1110-2001
CRCW12062001FRT
RES 2K 1% 1206,ESI 1110-2001 CRCW12062001FRT
RES 2K 1% 1206,ESI 1110-2001

RES 2K 1% 1206,ESI 1110-2001

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12062001FRT
Product Name RES 2K 1% 1206,ESI 1110-2001
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers