Vishay Intertechnology, Inc. RES, 2K OHM, 1/4W, 1% CRCW12062001F100

Description
RES, 2Kohm, 1/4W, 1%
Request a Quote
Description
RES, 2Kohm, 1/4W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 2K OHM, 1/4W, 1% - CRCW12062001F100 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 2K OHM, 1/4W, 1%
CRCW12062001F100
RES, 2K OHM, 1/4W, 1% CRCW12062001F100
RES, 2Kohm, 1/4W, 1%

RES, 2Kohm, 1/4W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12062001F100
Product Name RES, 2K OHM, 1/4W, 1%
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details