Vishay Intertechnology, Inc. RES, 200 OHM 1% 1/8W CRCW12062000FT

Description
RES, 200ohm 1% 1/8W
Request a Quote
Description
RES, 200ohm 1% 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 200 OHM 1% 1/8W - CRCW12062000FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 200 OHM 1% 1/8W
CRCW12062000FT
RES, 200 OHM 1% 1/8W CRCW12062000FT
RES, 200ohm 1% 1/8W

RES, 200ohm 1% 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12062000FT
Product Name RES, 200 OHM 1% 1/8W
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers