Vishay Precision Group RES 1.91 OHM 1/4W 1% 1206 SMD CRCW12061R91FNEA

Description
RES 1.91ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.91ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91 OHM 1/4W 1% 1206 SMD - CRCW12061R91FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91 OHM 1/4W 1% 1206 SMD
CRCW12061R91FNEA
RES 1.91 OHM 1/4W 1% 1206 SMD CRCW12061R91FNEA
RES 1.91ohm 1/4W 1% 1206 SMD

RES 1.91ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.91FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.91FTR-ND
Chip Resistor - Surface Mount 541-1.91FTR-ND
1.91 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.91 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206 200 1R91 1% Et1 E3 Rohs Compliant Vishay - 49P1969 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 1R91 1% Et1 E3 Rohs Compliant Vishay
49P1969
D25/crcw1206 200 1R91 1% Et1 E3 Rohs Compliant Vishay 49P1969
D25/CRCW1206 200 1R91 1% ET1 e3 RoHS Compliant: Yes

D25/CRCW1206 200 1R91 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061R91FNEA 541-1.91FTR-ND 49P1969
Product Name RES 1.91 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount D25/crcw1206 200 1R91 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 1.91 ohms 1.91 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers