Vishay Precision Group CRCW12061R91FKTA CRCW12061R91FKTA

Description
CRCW12061R91FKTA
Request a Quote Datasheet
Description
CRCW12061R91FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12061R91FKTA - CRCW12061R91FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12061R91FKTA
CRCW12061R91FKTA
CRCW12061R91FKTA CRCW12061R91FKTA
CRCW12061R91FKTA

CRCW12061R91FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061R91FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061R91FKTA-ND
Chip Resistor - Surface Mount CRCW12061R91FKTA-ND
1.91 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.91 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.91 Ohm, 250Mw, 1%; Resistance Vishay - 07J5493 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.91 Ohm, 250Mw, 1%; Resistance Vishay
07J5493
Resistor, Thick Film, 1.91 Ohm, 250Mw, 1%; Resistance Vishay 07J5493
RESISTOR, THICK FILM, 1.91 OHM, 250mW, 1%; Resistance:1.91ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Voltage Rating:200V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Thick Film; Resistor Case Style:1206 RoHS Compliant: No

RESISTOR, THICK FILM, 1.91 OHM, 250mW, 1%; Resistance:1.91ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Voltage Rating:200V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Thick Film; Resistor Case Style:1206 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061R91FKTA CRCW12061R91FKTA-ND 07J5493
Product Name CRCW12061R91FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 1.91 Ohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.91 ohms 1.91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details