Vishay Intertechnology, Inc. RES 1.91 OHM .5W 1% 1206 SMD CRCW12061R91FKEAHP

Description
RES 1.91ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.91ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91 OHM .5W 1% 1206 SMD - CRCW12061R91FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91 OHM .5W 1% 1206 SMD
CRCW12061R91FKEAHP
RES 1.91 OHM .5W 1% 1206 SMD CRCW12061R91FKEAHP
RES 1.91ohm .5W 1% 1206 SMD

RES 1.91ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061R91FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061R91FKEAHP-ND
Chip Resistor - Surface Mount CRCW12061R91FKEAHP-ND
1.91 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.91 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12061R91FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12061R91FKEAHP
Chip Resistor - Surface Mount CRCW12061R91FKEAHP
RES SMD 1.91 OHM 1% 3/4W 1206

RES SMD 1.91 OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12061R91FKEAHP CRCW12061R91FKEAHP-ND CRCW12061R91FKEAHP
Product Name RES 1.91 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1.91 ohms 1.91 ohms 1.91 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers