Vishay Precision Group Chip Resistor - Surface Mount CRCW12061R91FKEA

Description
1.91 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.91 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.91FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.91FFTR-ND
Chip Resistor - Surface Mount 541-1.91FFTR-ND
1.91 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.91 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.91FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.91FFCT-ND
Chip Resistor - Surface Mount 541-1.91FFCT-ND
1.91 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.91 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.91FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.91FFDKR-ND
Chip Resistor - Surface Mount 541-1.91FFDKR-ND
1.91 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.91 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 1.91ohms 1% - CRCW12061R91FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 1.91ohms 1%
CRCW12061R91FKEA
Thick Film Resistors - SMD 1/4watt 1.91ohms 1% CRCW12061R91FKEA
Thick Film Resistors - SMD 1/4watt 1.91ohms 1%

Thick Film Resistors - SMD 1/4watt 1.91ohms 1%

Supplier's Site
Res, Thick Film, 1R91, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K1904 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R91, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K1904
Res, Thick Film, 1R91, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K1904
RES, THICK FILM, 1R91, 1%, 0.25W, 1206, REEL; Resistance:1.91ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1R91, 1%, 0.25W, 1206, REEL; Resistance:1.91ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12061R91FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12061R91FKEA
Resistors - Chip Resistor - Surface Mount CRCW12061R91FKEA
RES SMD 1.91 OHM 1% 1/4W 1206

RES SMD 1.91 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-1.91FFTR-ND CRCW12061R91FKEA 53K1904 CRCW12061R91FKEA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 1.91ohms 1% Res, Thick Film, 1R91, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 1.91 ohms 1.91 ohms 1.91 ohms 1.91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567815P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details