Vishay Intertechnology, Inc. RES, SMD, 1.8 OHM, 5%, 1/4W, RMF CRCW12061R8JRT6

Description
RES, SMD, 1.8ohm, 5%, 1/4W, RMF
Request a Quote
Description
RES, SMD, 1.8ohm, 5%, 1/4W, RMF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SMD, 1.8 OHM, 5%, 1/4W, RMF - CRCW12061R8JRT6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMD, 1.8 OHM, 5%, 1/4W, RMF
CRCW12061R8JRT6
RES, SMD, 1.8 OHM, 5%, 1/4W, RMF CRCW12061R8JRT6
RES, SMD, 1.8ohm, 5%, 1/4W, RMF

RES, SMD, 1.8ohm, 5%, 1/4W, RMF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061R8JRT6
Product Name RES, SMD, 1.8 OHM, 5%, 1/4W, RMF
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details