Vishay Precision Group Chip Resistor - Surface Mount CRCW12061R82FKTA

Description
1.82 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.82 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12061R82FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061R82FKTA-ND
Chip Resistor - Surface Mount CRCW12061R82FKTA-ND
1.82 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.82 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:1.82ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW12061R82FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1.82ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW12061R82FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.82ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW12061R82FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.82ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:1.82ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Resistor, Thick Film, 1.82 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5491 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.82 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5491
Resistor, Thick Film, 1.82 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5491
RESISTOR, THICK FILM, 1.82 OHM, 250mW, 1%, FULL REEL; Resistance:1.82ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.82 OHM, 250mW, 1%, FULL REEL; Resistance:1.82ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061R82FKTA-ND CRCW12061R82FKTA 07J5491
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:1.82ohm; Resistance Tolerance:+/- 1%; Power Rating... Resistor, Thick Film, 1.82 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1.82 ohms 1.82 ohms 1.82 ohms
Unlock Full Specs
to access all available technical data