Vishay Precision Group RES 1.82 OHM 1/4W 1% 1206 SMD CRCW12061R82FKEA

Description
RES 1.82ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.82ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82 OHM 1/4W 1% 1206 SMD - CRCW12061R82FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82 OHM 1/4W 1% 1206 SMD
CRCW12061R82FKEA
RES 1.82 OHM 1/4W 1% 1206 SMD CRCW12061R82FKEA
RES 1.82ohm 1/4W 1% 1206 SMD

RES 1.82ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.82FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.82FFCT-ND
Chip Resistor - Surface Mount 541-1.82FFCT-ND
1.82 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.82 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.82FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.82FFTR-ND
Chip Resistor - Surface Mount 541-1.82FFTR-ND
1.82 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.82 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.82FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.82FFDKR-ND
Chip Resistor - Surface Mount 541-1.82FFDKR-ND
1.82 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.82 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206 100 1R82 1% Et1 E3 Rohs Compliant Vishay - 47P3795 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 1R82 1% Et1 E3 Rohs Compliant Vishay
47P3795
D25/crcw1206 100 1R82 1% Et1 E3 Rohs Compliant Vishay 47P3795
D25/CRCW1206 100 1R82 1% ET1 e3 RoHS Compliant: Yes

D25/CRCW1206 100 1R82 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061R82FKEA 541-1.82FFCT-ND 47P3795
Product Name RES 1.82 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount D25/crcw1206 100 1R82 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 1.82 ohms 1.82 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details