Vishay Precision Group Chip Resistor - Surface Mount CRCW12061R80FKEAHP

Description
1.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.80UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80UTR-ND
Chip Resistor - Surface Mount 541-1.80UTR-ND
1.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.80UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80UCT-ND
Chip Resistor - Surface Mount 541-1.80UCT-ND
1.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.80UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80UDKR-ND
Chip Resistor - Surface Mount 541-1.80UDKR-ND
1.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 1.80 OHM .5W 1% 1206 SMD - CRCW12061R80FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80 OHM .5W 1% 1206 SMD
CRCW12061R80FKEAHP
RES 1.80 OHM .5W 1% 1206 SMD CRCW12061R80FKEAHP
RES 1.80ohm .5W 1% 1206 SMD

RES 1.80ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061R80FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12061R80FKEAHP
Chip Resistor - Surface Mount CRCW12061R80FKEAHP
RES SMD 1.8 OHM 1% 3/4W 1206

RES SMD 1.8 OHM 1% 3/4W 1206

Supplier's Site Datasheet
Res, Aec-Q200, 1R8, 1%, 0.75W, 1206 Rohs Compliant Vishay - 84AH5293 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1R8, 1%, 0.75W, 1206 Rohs Compliant Vishay
84AH5293
Res, Aec-Q200, 1R8, 1%, 0.75W, 1206 Rohs Compliant Vishay 84AH5293
RES, AEC-Q200, 1R8, 1%, 0.75W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 1R8, 1%, 0.75W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-1.80UTR-ND CRCW12061R80FKEAHP CRCW12061R80FKEAHP 84AH5293
Product Name Chip Resistor - Surface Mount RES 1.80 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Res, Aec-Q200, 1R8, 1%, 0.75W, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 1.8 ohms 1.8 ohms 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9760 ohms
View Details
4 suppliers
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details