Vishay Precision Group CRCW12061R74FKTA CRCW12061R74FKTA

Description
CRCW12061R74FKTA
Request a Quote Datasheet
Description
CRCW12061R74FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12061R74FKTA - CRCW12061R74FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12061R74FKTA
CRCW12061R74FKTA
CRCW12061R74FKTA CRCW12061R74FKTA
CRCW12061R74FKTA

CRCW12061R74FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061R74FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061R74FKTA-ND
Chip Resistor - Surface Mount CRCW12061R74FKTA-ND
1.74 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.74 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.74 Ohm, 250Mw, 1%; Resistance Vishay - 36C9831 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.74 Ohm, 250Mw, 1%; Resistance Vishay
36C9831
Resistor, Thick Film, 1.74 Ohm, 250Mw, 1%; Resistance Vishay 36C9831
RESISTOR, THICK FILM, 1.74 OHM, 250mW, 1%; Resistance:1.74ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.74 OHM, 250mW, 1%; Resistance:1.74ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061R74FKTA CRCW12061R74FKTA-ND 36C9831
Product Name CRCW12061R74FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 1.74 Ohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.74 ohms 1.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD395GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers