Vishay Precision Group SMD 1.69 OHM 4W Resistor CRCW12061R69FKEA

Description
RES SMD 1.69 OHM 1% 1/4W 1206 Product overview: CRCW12061R69FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.69 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.69 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12061R69FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 1.69 OHM 1% 1/4W 1206 Product overview: CRCW12061R69FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.69 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.69 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12061R69FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.69 OHM 4W Resistor - 52-CRCW12061R69FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.69 OHM 4W Resistor
52-CRCW12061R69FKEA
SMD 1.69 OHM 4W Resistor 52-CRCW12061R69FKEA
RES SMD 1.69 OHM 1% 1/4W 1206 Product overview: CRCW12061R69FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.69 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.69 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12061R69FKEA can be used for catalog matching and distributor lookup.

RES SMD 1.69 OHM 1% 1/4W 1206 Product overview: CRCW12061R69FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.69 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.69 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12061R69FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CRCW12061R69FKEA - CRCW12061R69FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12061R69FKEA
CRCW12061R69FKEA
CRCW12061R69FKEA CRCW12061R69FKEA
CRCW12061R69FKEA

CRCW12061R69FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-1.69FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.69FFCT-ND
Chip Resistor - Surface Mount 541-1.69FFCT-ND
1.69 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.69 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.69FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.69FFDKR-ND
Chip Resistor - Surface Mount 541-1.69FFDKR-ND
1.69 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.69 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.69FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.69FFTR-ND
Chip Resistor - Surface Mount 541-1.69FFTR-ND
1.69 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.69 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1129849-CRCW12061R69FKEA
Resistors - Chip Resistor - Surface Mount 1129849-CRCW12061R69FKEA
Win Source Part Number: 1129849-CRCW12061R69 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 1.69 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-1.69FFDKR,541-1. 69FFTR,541-1.69FFCT Base Product Number: CRCW1206

Win Source Part Number: 1129849-CRCW12061R69FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.69 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-1.69FFDKR,541-1.69FFTR,541-1.69FFCT
Base Product Number: CRCW1206

Buy Now Datasheet
Resistor, Thick Film, 1.69 Ohm, 250Mw, 1%; Resistance Vishay - 53K1896 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.69 Ohm, 250Mw, 1%; Resistance Vishay
53K1896
Resistor, Thick Film, 1.69 Ohm, 250Mw, 1%; Resistance Vishay 53K1896
RESISTOR, THICK FILM, 1.69 OHM, 250mW, 1%; Resistance:1.69ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Voltage Rating:200V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Thick Film; Resistor Case Style:1206 RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.69 OHM, 250mW, 1%; Resistance:1.69ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Voltage Rating:200V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Thick Film; Resistor Case Style:1206 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW12061R69FKEA CRCW12061R69FKEA 541-1.69FFCT-ND 1129849-CRCW12061R69FKEA 53K1896
Product Name SMD 1.69 OHM 4W Resistor CRCW12061R69FKEA Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 1.69 Ohm, 250Mw, 1%; Resistance Vishay
Resistance Range 1.69 ohms 1.69 ohms 1.69 ohms 1.69 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data