Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12061R62FNTC

Description
1.62 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.62 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12061R62FNTC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061R62FNTC-ND
Chip Resistor - Surface Mount CRCW12061R62FNTC-ND
1.62 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.62 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 1.62 1% 200 Rt6 Rohs Compliant Vishay - 49P1952 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 1.62 1% 200 Rt6 Rohs Compliant Vishay
49P1952
Crcw1206 1.62 1% 200 Rt6 Rohs Compliant Vishay 49P1952
CRCW1206 1.62 1% 200 RT6 ROHS COMPLIANT: NO

CRCW1206 1.62 1% 200 RT6 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW12061R62FNTC-ND 49P1952
Product Name Chip Resistor - Surface Mount Crcw1206 1.62 1% 200 Rt6 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 1.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers