Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12061R62FNTA

Description
1.62 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.62 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12061R62FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061R62FNTA-ND
Chip Resistor - Surface Mount CRCW12061R62FNTA-ND
1.62 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.62 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.62 OHM 1/4W 1% 1206 SMD - CRCW12061R62FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62 OHM 1/4W 1% 1206 SMD
CRCW12061R62FNTA
RES 1.62 OHM 1/4W 1% 1206 SMD CRCW12061R62FNTA
RES 1.62ohm 1/4W 1% 1206 SMD

RES 1.62ohm 1/4W 1% 1206 SMD

Supplier's Site
Crcw1206 1.62 1% 200 Rt1 Rohs Compliant Vishay - 49P1951 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 1.62 1% 200 Rt1 Rohs Compliant Vishay
49P1951
Crcw1206 1.62 1% 200 Rt1 Rohs Compliant Vishay 49P1951
CRCW1206 1.62 1% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 1.62 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061R62FNTA-ND CRCW12061R62FNTA 49P1951
Product Name Chip Resistor - Surface Mount RES 1.62 OHM 1/4W 1% 1206 SMD Crcw1206 1.62 1% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 1.62 ohms 1.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details