Vishay Precision Group RES 1.62 OHM 1/4W 1% 1206 SMD CRCW12061R62FNEA

Description
RES 1.62ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.62ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62 OHM 1/4W 1% 1206 SMD - CRCW12061R62FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62 OHM 1/4W 1% 1206 SMD
CRCW12061R62FNEA
RES 1.62 OHM 1/4W 1% 1206 SMD CRCW12061R62FNEA
RES 1.62ohm 1/4W 1% 1206 SMD

RES 1.62ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.62FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.62FTR-ND
Chip Resistor - Surface Mount 541-1.62FTR-ND
1.62 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.62 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1R62, 1%, 0.25W, 1206; Resistance Vishay - 53K1892 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R62, 1%, 0.25W, 1206; Resistance Vishay
53K1892
Res, Thick Film, 1R62, 1%, 0.25W, 1206; Resistance Vishay 53K1892
RES, THICK FILM, 1R62, 1%, 0.25W, 1206; Resistance:1.62ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 1R62, 1%, 0.25W, 1206; Resistance:1.62ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061R62FNEA 541-1.62FTR-ND 53K1892
Product Name RES 1.62 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 1R62, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1.62 ohms 1.62 ohms 1.62 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details