Vishay Precision Group CRCW12061R58FKTA CRCW12061R58FKTA

Description
CRCW12061R58FKTA
Request a Quote Datasheet
Description
CRCW12061R58FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12061R58FKTA - CRCW12061R58FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12061R58FKTA
CRCW12061R58FKTA
CRCW12061R58FKTA CRCW12061R58FKTA
CRCW12061R58FKTA

CRCW12061R58FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061R58FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061R58FKTA-ND
Chip Resistor - Surface Mount CRCW12061R58FKTA-ND
1.58 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.58 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.58 Ohm, 250Mw, 1%; Resistance Vishay - 07J5485 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.58 Ohm, 250Mw, 1%; Resistance Vishay
07J5485
Resistor, Thick Film, 1.58 Ohm, 250Mw, 1%; Resistance Vishay 07J5485
RESISTOR, THICK FILM, 1.58 OHM, 250mW, 1%; Resistance:1.58ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.58 OHM, 250mW, 1%; Resistance:1.58ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061R58FKTA CRCW12061R58FKTA-ND 07J5485
Product Name CRCW12061R58FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 1.58 Ohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.58 ohms 1.58 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details