1.58 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES 1.58ohm 1/4W 1% 1206 SMD
RES SMD 1.58 OHM 1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 541-1.58FFTR-ND | CRCW12061R58FKEA | CRCW12061R58FKEA |
| Product Name | Chip Resistor - Surface Mount | RES 1.58 OHM 1/4W 1% 1206 SMD | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | |
| Resistance Range | 1.58 ohms | 1.58 ohms | 1.58 ohms |