Vishay Precision Group Chip Resistor - Surface Mount CRCW12061R54FKTA

Description
1.54 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.54 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12061R54FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061R54FKTA-ND
Chip Resistor - Surface Mount CRCW12061R54FKTA-ND
1.54 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.54 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:1.54ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW12061R54FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1.54ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW12061R54FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.54ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW12061R54FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.54ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:1.54ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Resistor, Thick Film, 1.54 Ohm, 250Mw, 1%; Resistance Vishay - 07J5484 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.54 Ohm, 250Mw, 1%; Resistance Vishay
07J5484
Resistor, Thick Film, 1.54 Ohm, 250Mw, 1%; Resistance Vishay 07J5484
RESISTOR, THICK FILM, 1.54 OHM, 250mW, 1%; Resistance:1.54ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Voltage Rating:200V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Thick Film; Resistor Case Style:1206 RoHS Compliant: No

RESISTOR, THICK FILM, 1.54 OHM, 250mW, 1%; Resistance:1.54ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Voltage Rating:200V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Thick Film; Resistor Case Style:1206 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061R54FKTA-ND CRCW12061R54FKTA 07J5484
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:1.54ohm; Resistance Tolerance:+/- 1%; Power Rating... Resistor, Thick Film, 1.54 Ohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 1.54 ohms 1.54 ohms 1.54 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details