Vishay Precision Group CRCW12061R54FKEA CRCW12061R54FKEA

Description
CRCW12061R54FKEA
Request a Quote Datasheet
Description
CRCW12061R54FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12061R54FKEA - CRCW12061R54FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12061R54FKEA
CRCW12061R54FKEA
CRCW12061R54FKEA CRCW12061R54FKEA
CRCW12061R54FKEA

CRCW12061R54FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12061R54FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061R54FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW12061R54FKEATR-ND
1.54 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.54 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061R54FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061R54FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12061R54FKEADKR-ND
1.54 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.54 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061R54FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061R54FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW12061R54FKEACT-ND
1.54 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.54 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12061R54FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12061R54FKEA
Chip Resistor - Surface Mount CRCW12061R54FKEA
RES SMD 1.54 OHM 1% 1/4W 1206

RES SMD 1.54 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12061R54FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12061R54FKEA
Resistors - Chip Resistor - Surface Mount CRCW12061R54FKEA
RES SMD 1.54 OHM 1% 1/4W 1206

RES SMD 1.54 OHM 1% 1/4W 1206

Supplier's Site
Resistor, Thick Film, 1.54 Ohm, 250Mw, 1%; Resistance Vishay - 53K1889 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.54 Ohm, 250Mw, 1%; Resistance Vishay
53K1889
Resistor, Thick Film, 1.54 Ohm, 250Mw, 1%; Resistance Vishay 53K1889
RESISTOR, THICK FILM, 1.54 OHM, 250mW, 1%; Resistance:1.54ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Voltage Rating:200V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Thick Film; Resistor Case Style:1206 RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.54 OHM, 250mW, 1%; Resistance:1.54ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Voltage Rating:200V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Thick Film; Resistor Case Style:1206 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW12061R54FKEA 541-CRCW12061R54FKEATR-ND CRCW12061R54FKEA CRCW12061R54FKEA 53K1889
Product Name CRCW12061R54FKEA Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 1.54 Ohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric) 1206
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.54 ohms 1.54 ohms 1.54 ohms 1.54 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details