Vishay Intertechnology, Inc. RES 1.5 OHM 1/4W 5% 1206 SMD CRCW12061R50JNTA

Description
RES 1.5ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 1.5ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 1/4W 5% 1206 SMD - CRCW12061R50JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 1/4W 5% 1206 SMD
CRCW12061R50JNTA
RES 1.5 OHM 1/4W 5% 1206 SMD CRCW12061R50JNTA
RES 1.5ohm 1/4W 5% 1206 SMD

RES 1.5ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061R50JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061R50JNTA-ND
Chip Resistor - Surface Mount CRCW12061R50JNTA-ND
1.5 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 1.5 5% 200 Rt1 Rohs Compliant Vishay - 49P1939 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 1.5 5% 200 Rt1 Rohs Compliant Vishay
49P1939
Crcw1206 1.5 5% 200 Rt1 Rohs Compliant Vishay 49P1939
CRCW1206 1.5 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 1.5 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061R50JNTA CRCW12061R50JNTA-ND 49P1939
Product Name RES 1.5 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Crcw1206 1.5 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 2573262 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1.00E-3 ohms
View Details