Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12061R50JNEB

Description
1.5 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.5 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12061R50JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061R50JNEB-ND
Chip Resistor - Surface Mount CRCW12061R50JNEB-ND
1.5 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 1.5ohms 5% - CRCW12061R50JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 1.5ohms 5%
CRCW12061R50JNEB
Thick Film Resistors - SMD 1/4watt 1.5ohms 5% CRCW12061R50JNEB
Thick Film Resistors - SMD 1/4watt 1.5ohms 5%

Thick Film Resistors - SMD 1/4watt 1.5ohms 5%

Supplier's Site
D25/crcw1206 200 1R5 5% Et5 E3 Rohs Compliant Vishay - 49P1938 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 1R5 5% Et5 E3 Rohs Compliant Vishay
49P1938
D25/crcw1206 200 1R5 5% Et5 E3 Rohs Compliant Vishay 49P1938
D25/CRCW1206 200 1R5 5% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 200 1R5 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061R50JNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12061R50JNEB
Chip Resistor - Surface Mount CRCW12061R50JNEB
RES SMD 1.5 OHM 5% 1/4W 1206

RES SMD 1.5 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW12061R50JNEB-ND CRCW12061R50JNEB 49P1938 CRCW12061R50JNEB
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 1.5ohms 5% D25/crcw1206 200 1R5 5% Et5 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details