Vishay Intertechnology, Inc. RES 1.50 OHM 1/4W 1% 1206 SMD CRCW12061R50FNTA

Description
RES 1.50ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.50ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.50 OHM 1/4W 1% 1206 SMD - CRCW12061R50FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50 OHM 1/4W 1% 1206 SMD
CRCW12061R50FNTA
RES 1.50 OHM 1/4W 1% 1206 SMD CRCW12061R50FNTA
RES 1.50ohm 1/4W 1% 1206 SMD

RES 1.50ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061R50FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061R50FNTA-ND
Chip Resistor - Surface Mount CRCW12061R50FNTA-ND
1.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12061R50FNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12061R50FNTA
Chip Resistor - Surface Mount CRCW12061R50FNTA
RES SMD 1.5 OHM 1% 1/4W 1206

RES SMD 1.5 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Crcw1206 1.5 1% 200 Rt1 Rohs Compliant Vishay - 49P1937 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 1.5 1% 200 Rt1 Rohs Compliant Vishay
49P1937
Crcw1206 1.5 1% 200 Rt1 Rohs Compliant Vishay 49P1937
CRCW1206 1.5 1% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 1.5 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW12061R50FNTA CRCW12061R50FNTA-ND CRCW12061R50FNTA 49P1937
Product Name RES 1.50 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1206 1.5 1% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details