Vishay Precision Group Chip Resistor - Surface Mount CRCW12061R50FNEA

Description
RES SMD 1.5 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 1.5 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12061R50FNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061R50FNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12061R50FNEADKR-ND
RES SMD 1.5 OHM 1% 1/4W 1206

RES SMD 1.5 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061R50FNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061R50FNEACT-ND
Chip Resistor - Surface Mount 541-CRCW12061R50FNEACT-ND
RES SMD 1.5 OHM 1% 1/4W 1206

RES SMD 1.5 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061R50FNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061R50FNEATR-ND
Chip Resistor - Surface Mount 541-CRCW12061R50FNEATR-ND
1.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 1.5ohms 1% - CRCW12061R50FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 1.5ohms 1%
CRCW12061R50FNEA
Thick Film Resistors - SMD 1/4watt 1.5ohms 1% CRCW12061R50FNEA
Thick Film Resistors - SMD 1/4watt 1.5ohms 1%

Thick Film Resistors - SMD 1/4watt 1.5ohms 1%

Supplier's Site
D25/crcw1206 200 1R5 1% Et1 E3 Rohs Compliant Vishay - 70M8611 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 1R5 1% Et1 E3 Rohs Compliant Vishay
70M8611
D25/crcw1206 200 1R5 1% Et1 E3 Rohs Compliant Vishay 70M8611
D25/CRCW1206 200 1R5 1% ET1 e3 RoHS Compliant: Yes

D25/CRCW1206 200 1R5 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW12061R50FNEADKR-ND CRCW12061R50FNEA 70M8611
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 1.5ohms 1% D25/crcw1206 200 1R5 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Resistance Range 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1333FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 750 ohms
View Details
5 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details