Thick Film Chip ResistorSeries:CRCW;
1.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES SMD 1.5 OHM 1% 1/4W 1206
RES, THICK FILM, 1R5, 1%, 0.25W, 1206, REEL; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW12061R50FKTA | CRCW12061R50FKTA-ND | CRCW12061R50FKTA | 07J5483 |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:1.5ohm; Resistance Tolerance:+/- 1%; Power Rating:... | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thick Film, 1R5, 1%, 0.25W, 1206, Reel; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 1.5 ohms | 1.5 ohms | 1.5 ohms | 1.5 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use |