Vishay Intertechnology, Inc. RES 1.50 OHM .5W 1% 1206 SMD CRCW12061R50FKEAHP

Description
RES 1.50ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.50ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.50 OHM .5W 1% 1206 SMD - CRCW12061R50FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50 OHM .5W 1% 1206 SMD
CRCW12061R50FKEAHP
RES 1.50 OHM .5W 1% 1206 SMD CRCW12061R50FKEAHP
RES 1.50ohm .5W 1% 1206 SMD

RES 1.50ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12061R50FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061R50FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW12061R50FKEAHPTR-ND
1.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061R50FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061R50FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW12061R50FKEAHPCT-ND
RES SMD 1.5 OHM 1% 3/4W 1206

RES SMD 1.5 OHM 1% 3/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061R50FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061R50FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW12061R50FKEAHPDKR-ND
RES SMD 1.5 OHM 1% 3/4W 1206

RES SMD 1.5 OHM 1% 3/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12061R50FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12061R50FKEAHP
Chip Resistor - Surface Mount CRCW12061R50FKEAHP
RES SMD 1.5 OHM 1% 3/4W 1206

RES SMD 1.5 OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12061R50FKEAHP 541-CRCW12061R50FKEAHPTR-ND CRCW12061R50FKEAHP
Product Name RES 1.50 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573289 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 330 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3012FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details