Vishay Precision Group RES 1.43 OHM 1/4W 1% 1206 SMD CRCW12061R43FKEA

Description
RES 1.43ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.43ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43 OHM 1/4W 1% 1206 SMD - CRCW12061R43FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43 OHM 1/4W 1% 1206 SMD
CRCW12061R43FKEA
RES 1.43 OHM 1/4W 1% 1206 SMD CRCW12061R43FKEA
RES 1.43ohm 1/4W 1% 1206 SMD

RES 1.43ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.43FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.43FFTR-ND
Chip Resistor - Surface Mount 541-1.43FFTR-ND
1.43 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.43 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.43FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.43FFDKR-ND
Chip Resistor - Surface Mount 541-1.43FFDKR-ND
1.43 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.43 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.43FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.43FFCT-ND
Chip Resistor - Surface Mount 541-1.43FFCT-ND
1.43 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.43 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1R43, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K1885 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R43, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K1885
Res, Thick Film, 1R43, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K1885
RES, THICK FILM, 1R43, 1%, 0.25W, 1206, REEL; Resistance:1.43ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1R43, 1%, 0.25W, 1206, REEL; Resistance:1.43ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12061R43FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12061R43FKEA
Resistors - Chip Resistor - Surface Mount CRCW12061R43FKEA
RES SMD 1.43 OHM 1% 1/4W 1206

RES SMD 1.43 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12061R43FKEA 541-1.43FFTR-ND 53K1885 CRCW12061R43FKEA
Product Name RES 1.43 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 1R43, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 1.43 ohms 1.43 ohms 1.43 ohms 1.43 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details