Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12061R40FNTA

Description
1.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12061R40FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061R40FNTA-ND
Chip Resistor - Surface Mount CRCW12061R40FNTA-ND
1.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.40 OHM 1/4W 1% 1206 SMD - CRCW12061R40FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.40 OHM 1/4W 1% 1206 SMD
CRCW12061R40FNTA
RES 1.40 OHM 1/4W 1% 1206 SMD CRCW12061R40FNTA
RES 1.40ohm 1/4W 1% 1206 SMD

RES 1.40ohm 1/4W 1% 1206 SMD

Supplier's Site
Crcw1206 1.4 1% 200 Rt1 Rohs Compliant Vishay - 49P1932 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 1.4 1% 200 Rt1 Rohs Compliant Vishay
49P1932
Crcw1206 1.4 1% 200 Rt1 Rohs Compliant Vishay 49P1932
CRCW1206 1.4 1% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 1.4 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061R40FNTA-ND CRCW12061R40FNTA 49P1932
Product Name Chip Resistor - Surface Mount RES 1.40 OHM 1/4W 1% 1206 SMD Crcw1206 1.4 1% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 1.4 ohms 1.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details