Vishay Intertechnology, Inc. RES 1.40 OHM 1/4W 1% 1206 SMD CRCW12061R40FKEA

Description
RES 1.40ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.40ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.40 OHM 1/4W 1% 1206 SMD - CRCW12061R40FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.40 OHM 1/4W 1% 1206 SMD
CRCW12061R40FKEA
RES 1.40 OHM 1/4W 1% 1206 SMD CRCW12061R40FKEA
RES 1.40ohm 1/4W 1% 1206 SMD

RES 1.40ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.40FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.40FFTR-ND
Chip Resistor - Surface Mount 541-1.40FFTR-ND
1.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.40FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.40FFDKR-ND
Chip Resistor - Surface Mount 541-1.40FFDKR-ND
1.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.40FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.40FFCT-ND
Chip Resistor - Surface Mount 541-1.40FFCT-ND
1.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 1.4Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay - 33AK8645 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.4Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay
33AK8645
Res, 1.4Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay 33AK8645
RES, 1.4OHM, AEC-Q200, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 1.4OHM, AEC-Q200, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12061R40FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12061R40FKEA
Resistors - Chip Resistor - Surface Mount CRCW12061R40FKEA
RES SMD 1.4 OHM 1% 1/4W 1206

RES SMD 1.4 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12061R40FKEA 541-1.40FFTR-ND 33AK8645 CRCW12061R40FKEA
Product Name RES 1.40 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, 1.4Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206 1206; 1206 (3216 Metric)
Resistance Range 1.4 ohms 1.4 ohms 1.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details