Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 1.3ohms 1% CRCW12061R30FKTA

Description
Thick Film Resistors - SMD 1/4watt 1.3ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 1.3ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 1.3ohms 1% - CRCW12061R30FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 1.3ohms 1%
CRCW12061R30FKTA
Thick Film Resistors - SMD 1/4watt 1.3ohms 1% CRCW12061R30FKTA
Thick Film Resistors - SMD 1/4watt 1.3ohms 1%

Thick Film Resistors - SMD 1/4watt 1.3ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061R30FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061R30FKTA-ND
Chip Resistor - Surface Mount CRCW12061R30FKTA-ND
1.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12061R30FKTA CRCW12061R30FKTA-ND
Product Name Thick Film Resistors - SMD 1/4watt 1.3ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 1.3 ohms 1.3 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers