RES 1.30ohm 1/4W 1% 1206 SMD
1.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
1.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
1.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Resistors - Chip Resistor - Surface Mount
RES SMD 1.3 OHM 1% 1/4W 1206
D25/CRCW1206 100 1R3 1% ET1 e3 RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW12061R30FKEA | 541-1.30FFDKR-ND | CRCW12061R30FKEA | CRCW12061R30FKEA | 47P3782 |
| Product Name | RES 1.30 OHM 1/4W 1% 1206 SMD | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | D25/crcw1206 100 1R3 1% Et1 E3 Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 | 1206 | ||
| Resistance Range | 1.3 ohms | 1.3 ohms | 1.3 ohms | 1.3 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts | |
| Configuration | Single Resistor | Single Resistor |