Vishay Precision Group Chip Resistor - Surface Mount CRCW12061R21FNEA

Description
RES SMD 1.21 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 1.21 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12061R21FNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061R21FNEACT-ND
Chip Resistor - Surface Mount 541-CRCW12061R21FNEACT-ND
RES SMD 1.21 OHM 1% 1/4W 1206

RES SMD 1.21 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061R21FNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061R21FNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12061R21FNEADKR-ND
RES SMD 1.21 OHM 1% 1/4W 1206

RES SMD 1.21 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061R21FNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061R21FNEATR-ND
Chip Resistor - Surface Mount 541-CRCW12061R21FNEATR-ND
1.21 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.21 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.21 OHM 1/4W 1% 1206 SMD - CRCW12061R21FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21 OHM 1/4W 1% 1206 SMD
CRCW12061R21FNEA
RES 1.21 OHM 1/4W 1% 1206 SMD CRCW12061R21FNEA
RES 1.21ohm 1/4W 1% 1206 SMD

RES 1.21ohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 1R21, 1%, 0.25W, 1206; Resistance Vishay - 53K1870 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R21, 1%, 0.25W, 1206; Resistance Vishay
53K1870
Res, Thick Film, 1R21, 1%, 0.25W, 1206; Resistance Vishay 53K1870
RES, THICK FILM, 1R21, 1%, 0.25W, 1206; Resistance:1.21ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 1R21, 1%, 0.25W, 1206; Resistance:1.21ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW12061R21FNEACT-ND CRCW12061R21FNEA 53K1870
Product Name Chip Resistor - Surface Mount RES 1.21 OHM 1/4W 1% 1206 SMD Res, Thick Film, 1R21, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Resistance Range 1.21 ohms 1.21 ohms 1.21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers