Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:1.21ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW12061R21FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.21ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.21ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:1.21ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW12061R21FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1.21ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW12061R21FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.21ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW12061R21FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.21ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:1.21ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061R21FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061R21FKTA-ND
Chip Resistor - Surface Mount CRCW12061R21FKTA-ND
1.21 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.21 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12061R21FKTA CRCW12061R21FKTA-ND
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:1.21ohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.21 ohms 1.21 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers