Vishay Intertechnology, Inc. RES 1.21 OHM .5W 1% 1206 SMD CRCW12061R21FKEAHP

Description
RES 1.21ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.21ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21 OHM .5W 1% 1206 SMD - CRCW12061R21FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21 OHM .5W 1% 1206 SMD
CRCW12061R21FKEAHP
RES 1.21 OHM .5W 1% 1206 SMD CRCW12061R21FKEAHP
RES 1.21ohm .5W 1% 1206 SMD

RES 1.21ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061R21FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061R21FKEAHP-ND
Chip Resistor - Surface Mount CRCW12061R21FKEAHP-ND
1.21 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.21 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12061R21FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12061R21FKEAHP
Chip Resistor - Surface Mount CRCW12061R21FKEAHP
RES SMD 1.21 OHM 1% 3/4W 1206

RES SMD 1.21 OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12061R21FKEAHP CRCW12061R21FKEAHP-ND CRCW12061R21FKEAHP
Product Name RES 1.21 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1.21 ohms 1.21 ohms 1.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers