Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12061R20FNTA

Description
1.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12061R20FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061R20FNTA-ND
Chip Resistor - Surface Mount CRCW12061R20FNTA-ND
1.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.20 OHM 1/4W 1% 1206 SMD - CRCW12061R20FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20 OHM 1/4W 1% 1206 SMD
CRCW12061R20FNTA
RES 1.20 OHM 1/4W 1% 1206 SMD CRCW12061R20FNTA
RES 1.20ohm 1/4W 1% 1206 SMD

RES 1.20ohm 1/4W 1% 1206 SMD

Supplier's Site
Crcw1206 1.2 1% 200 Rt1 Rohs Compliant Vishay - 49P1919 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 1.2 1% 200 Rt1 Rohs Compliant Vishay
49P1919
Crcw1206 1.2 1% 200 Rt1 Rohs Compliant Vishay 49P1919
CRCW1206 1.2 1% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 1.2 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061R20FNTA-ND CRCW12061R20FNTA 49P1919
Product Name Chip Resistor - Surface Mount RES 1.20 OHM 1/4W 1% 1206 SMD Crcw1206 1.2 1% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 1.2 ohms 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details