Vishay Intertechnology, Inc. RES 1.15 OHM 1/4W 1% 1206 SMD CRCW12061R15FKEA

Description
RES 1.15ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.15ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15 OHM 1/4W 1% 1206 SMD - CRCW12061R15FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15 OHM 1/4W 1% 1206 SMD
CRCW12061R15FKEA
RES 1.15 OHM 1/4W 1% 1206 SMD CRCW12061R15FKEA
RES 1.15ohm 1/4W 1% 1206 SMD

RES 1.15ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.15FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.15FFTR-ND
Chip Resistor - Surface Mount 541-1.15FFTR-ND
1.15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.15FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.15FFDKR-ND
Chip Resistor - Surface Mount 541-1.15FFDKR-ND
1.15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.15FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.15FFCT-ND
Chip Resistor - Surface Mount 541-1.15FFCT-ND
1.15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12061R15FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12061R15FKEA
Resistors - Chip Resistor - Surface Mount CRCW12061R15FKEA
RES SMD 1.15 OHM 1% 1/4W 1206

RES SMD 1.15 OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061R15FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12061R15FKEA
Chip Resistor - Surface Mount CRCW12061R15FKEA
RES SMD 1.15 OHM 1% 1/4W 1206

RES SMD 1.15 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW12061R15FKEA 541-1.15FFTR-ND CRCW12061R15FKEA CRCW12061R15FKEA
Product Name RES 1.15 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 1.15 ohms 1.15 ohms 1.15 ohms 1.15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3832FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers