Vishay Precision Group Chip Resistor - Surface Mount CRCW12061R13FKEA

Description
1.13 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.13 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.13FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.13FFDKR-ND
Chip Resistor - Surface Mount 541-1.13FFDKR-ND
1.13 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.13 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.13FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.13FFTR-ND
Chip Resistor - Surface Mount 541-1.13FFTR-ND
1.13 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.13 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.13FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.13FFCT-ND
Chip Resistor - Surface Mount 541-1.13FFCT-ND
1.13 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.13 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.13 OHM 1/4W 1% 1206 SMD - CRCW12061R13FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13 OHM 1/4W 1% 1206 SMD
CRCW12061R13FKEA
RES 1.13 OHM 1/4W 1% 1206 SMD CRCW12061R13FKEA
RES 1.13ohm 1/4W 1% 1206 SMD

RES 1.13ohm 1/4W 1% 1206 SMD

Supplier's Site
D25/crcw1206 100 1R13 1% Et1 E3 Vishay - 37AH9711 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 1R13 1% Et1 E3 Vishay
37AH9711
D25/crcw1206 100 1R13 1% Et1 E3 Vishay 37AH9711
D25/CRCW1206 100 1R13 1% ET1 E3

D25/CRCW1206 100 1R13 1% ET1 E3

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061R13FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12061R13FKEA
Chip Resistor - Surface Mount CRCW12061R13FKEA
RES SMD 1.13 OHM 1% 1/4W 1206

RES SMD 1.13 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-1.13FFDKR-ND CRCW12061R13FKEA 37AH9711 CRCW12061R13FKEA
Product Name Chip Resistor - Surface Mount RES 1.13 OHM 1/4W 1% 1206 SMD D25/crcw1206 100 1R13 1% Et1 E3 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 1.13 ohms 1.13 ohms 1.13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details