Vishay Intertechnology, Inc. RES 1.1 OHM 1/4W 5% 1206 SMD CRCW12061R10JNTA

Description
RES 1.1ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 1.1ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1 OHM 1/4W 5% 1206 SMD - CRCW12061R10JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1 OHM 1/4W 5% 1206 SMD
CRCW12061R10JNTA
RES 1.1 OHM 1/4W 5% 1206 SMD CRCW12061R10JNTA
RES 1.1ohm 1/4W 5% 1206 SMD

RES 1.1ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061R10JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061R10JNTA-ND
Chip Resistor - Surface Mount CRCW12061R10JNTA-ND
1.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,1.1Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay - 41K1333 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,1.1Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
41K1333
Resistor,metal Glaze,1.1Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay 41K1333
Resistor,Metal Glaze,1.1Ohms,200WV, 5+/-% Tol,-200,200ppm-TC,1 206-Case RoHS Compliant: No

Resistor,Metal Glaze,1.1Ohms,200WV,5+/-% Tol,-200,200ppm-TC,1206-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061R10JNTA CRCW12061R10JNTA-ND 41K1333
Product Name RES 1.1 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,1.1Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 1.1 ohms 1.1 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD154GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details