Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12061R10FNTA

Description
1.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12061R10FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061R10FNTA-ND
Chip Resistor - Surface Mount CRCW12061R10FNTA-ND
1.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.10 OHM 1/4W 1% 1206 SMD - CRCW12061R10FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10 OHM 1/4W 1% 1206 SMD
CRCW12061R10FNTA
RES 1.10 OHM 1/4W 1% 1206 SMD CRCW12061R10FNTA
RES 1.10ohm 1/4W 1% 1206 SMD

RES 1.10ohm 1/4W 1% 1206 SMD

Supplier's Site
Crcw1206 1.1 1% 200 Rt1 Rohs Compliant Vishay - 49P1911 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 1.1 1% 200 Rt1 Rohs Compliant Vishay
49P1911
Crcw1206 1.1 1% 200 Rt1 Rohs Compliant Vishay 49P1911
CRCW1206 1.1 1% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 1.1 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061R10FNTA-ND CRCW12061R10FNTA 49P1911
Product Name Chip Resistor - Surface Mount RES 1.10 OHM 1/4W 1% 1206 SMD Crcw1206 1.1 1% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 1.1 ohms 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-2176317-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details