1.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip ResistorSeries:CRCW;
RESISTOR, THICK FILM, 1.1 OHM, 250mW, 1%; Resistance:1.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW12061R10FKTA-ND | CRCW12061R10FKTA | 07J5470 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip ResistorSeries:CRCW; Resistance:1.1ohm; Resistance Tolerance:+/- 1%; Power Rating:... | Resistor, Thick Film, 1.1 Ohm, 250Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] | |
| Resistance Range | 1.1 ohms | 1.1 ohms | 1.1 ohms |