Vishay Intertechnology, Inc. RES, 1206, TF, 1R, 5%, 1/4W CRCW12061R0JRT1

Description
RES, 1206, TF, 1R, 5%, 1/4W
Request a Quote
Description
RES, 1206, TF, 1R, 5%, 1/4W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 1206, TF, 1R, 5%, 1/4W - CRCW12061R0JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 1206, TF, 1R, 5%, 1/4W
CRCW12061R0JRT1
RES, 1206, TF, 1R, 5%, 1/4W CRCW12061R0JRT1
RES, 1206, TF, 1R, 5%, 1/4W

RES, 1206, TF, 1R, 5%, 1/4W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061R0JRT1
Product Name RES, 1206, TF, 1R, 5%, 1/4W
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details