Vishay Precision Group RES 1.05 OHM 1/4W 1% 1206 SMD CRCW12061R05FNEA

Description
RES 1.05ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.05ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05 OHM 1/4W 1% 1206 SMD - CRCW12061R05FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05 OHM 1/4W 1% 1206 SMD
CRCW12061R05FNEA
RES 1.05 OHM 1/4W 1% 1206 SMD CRCW12061R05FNEA
RES 1.05ohm 1/4W 1% 1206 SMD

RES 1.05ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.05FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.05FTR-ND
Chip Resistor - Surface Mount 541-1.05FTR-ND
1.05 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.05 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.05 Ohm, 250Mw, 1%; Filter Terminals Vishay - 53K1859 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.05 Ohm, 250Mw, 1%; Filter Terminals Vishay
53K1859
Resistor, Thick Film, 1.05 Ohm, 250Mw, 1%; Filter Terminals Vishay 53K1859
RESISTOR, THICK FILM, 1.05 OHM, 250mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Max:125°C; Operating Temperature Min:-55°C; Series:CRCW RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.05 OHM, 250mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Max:125°C; Operating Temperature Min:-55°C; Series:CRCW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061R05FNEA 541-1.05FTR-ND 53K1859
Product Name RES 1.05 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 1.05 Ohm, 250Mw, 1%; Filter Terminals Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms 1.05 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details