Vishay Intertechnology, Inc. RES 1.02 OHM 1/4W 1% 1206 SMD CRCW12061R02FNTA

Description
RES 1.02ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.02ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02 OHM 1/4W 1% 1206 SMD - CRCW12061R02FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02 OHM 1/4W 1% 1206 SMD
CRCW12061R02FNTA
RES 1.02 OHM 1/4W 1% 1206 SMD CRCW12061R02FNTA
RES 1.02ohm 1/4W 1% 1206 SMD

RES 1.02ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061R02FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061R02FNTA-ND
Chip Resistor - Surface Mount CRCW12061R02FNTA-ND
1.02 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.02 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12061R02FNTA CRCW12061R02FNTA-ND
Product Name RES 1.02 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1.02 ohms 1.02 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers