Vishay Precision Group RES 1.02 OHM 1/4W 1% 1206 SMD CRCW12061R02FNEA

Description
RES 1.02ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.02ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02 OHM 1/4W 1% 1206 SMD - CRCW12061R02FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02 OHM 1/4W 1% 1206 SMD
CRCW12061R02FNEA
RES 1.02 OHM 1/4W 1% 1206 SMD CRCW12061R02FNEA
RES 1.02ohm 1/4W 1% 1206 SMD

RES 1.02ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.02FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.02FTR-ND
Chip Resistor - Surface Mount 541-1.02FTR-ND
1.02 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.02 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 1.02 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 53K1857 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.02 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
53K1857
Thick Film Resistor, 1.02 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 53K1857
THICK FILM RESISTOR, 1.02 OHM, 250mW, 1%, FULL REEL; Resistance:1.02ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 1.02 OHM, 250mW, 1%, FULL REEL; Resistance:1.02ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061R02FNEA 541-1.02FTR-ND 53K1857
Product Name RES 1.02 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Thick Film Resistor, 1.02 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1.02 ohms 1.02 ohms 1.02 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details