Vishay Precision Group Chip Resistor - Surface Mount CRCW12061R02FKTA

Description
1.02 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.02 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12061R02FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061R02FKTA-ND
Chip Resistor - Surface Mount CRCW12061R02FKTA-ND
1.02 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.02 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12061R02FKTA - CRCW12061R02FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12061R02FKTA
CRCW12061R02FKTA
CRCW12061R02FKTA CRCW12061R02FKTA
CRCW12061R02FKTA

CRCW12061R02FKTA

Supplier's Site
Resistor, Thick Film, 1.02 Ohm, 250Mw, 1%; Resistance Vishay - 36C9809 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.02 Ohm, 250Mw, 1%; Resistance Vishay
36C9809
Resistor, Thick Film, 1.02 Ohm, 250Mw, 1%; Resistance Vishay 36C9809
RESISTOR, THICK FILM, 1.02 OHM, 250mW, 1%; Resistance:1.02ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.02 OHM, 250mW, 1%; Resistance:1.02ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061R02FKTA-ND CRCW12061R02FKTA 36C9809
Product Name Chip Resistor - Surface Mount CRCW12061R02FKTA Resistor, Thick Film, 1.02 Ohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 1.02 ohms 1.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details