Vishay Precision Group Chip Resistor - Surface Mount CRCW12061R02FKEA

Description
1.02 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.02 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12061R02FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061R02FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW12061R02FKEATR-ND
1.02 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.02 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061R02FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061R02FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12061R02FKEADKR-ND
1.02 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.02 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061R02FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061R02FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW12061R02FKEACT-ND
1.02 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.02 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.02 OHM 1/4W 1% 1206 SMD - CRCW12061R02FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02 OHM 1/4W 1% 1206 SMD
CRCW12061R02FKEA
RES 1.02 OHM 1/4W 1% 1206 SMD CRCW12061R02FKEA
RES 1.02ohm 1/4W 1% 1206 SMD

RES 1.02ohm 1/4W 1% 1206 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12061R02FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12061R02FKEA
Resistors - Chip Resistor - Surface Mount CRCW12061R02FKEA
RES SMD 1.02 OHM 1% 1/4W 1206

RES SMD 1.02 OHM 1% 1/4W 1206

Supplier's Site
D25/crcw1206 100 1R02 1% Et1 E3 Rohs Compliant Vishay - 47P3769 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 1R02 1% Et1 E3 Rohs Compliant Vishay
47P3769
D25/crcw1206 100 1R02 1% Et1 E3 Rohs Compliant Vishay 47P3769
D25/CRCW1206 100 1R02 1% ET1 e3 RoHS Compliant: Yes

D25/CRCW1206 100 1R02 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW12061R02FKEATR-ND CRCW12061R02FKEA CRCW12061R02FKEA 47P3769
Product Name Chip Resistor - Surface Mount RES 1.02 OHM 1/4W 1% 1206 SMD Resistors - Chip Resistor - Surface Mount D25/crcw1206 100 1R02 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) 1206
Resistance Range 1.02 ohms 1.02 ohms 1.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers